KEMET Electronics Corporation Film Capacitors C4ATJBW4100A3DJ

Description
1µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
1µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18491-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18491-ND
Film Capacitors 399-18491-ND
1µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial - 4 Leads

1µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Film, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet - 69AC3840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet
69AC3840
Cap, Film, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet 69AC3840
CAP, FILM, PP, 1UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4ATJBW4100A3DJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4ATJBW4100A3DJ
Capacitors - Film Capacitors C4ATJBW4100A3DJ
CAP FILM 1UF 5% 700VDC RADIAL

CAP FILM 1UF 5% 700VDC RADIAL

Supplier's Site
Film Capacitors - C4ATJBW4100A3DJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4ATJBW4100A3DJ
Film Capacitors C4ATJBW4100A3DJ
CAP FILM 1UF 5% 700VDC RADIAL

CAP FILM 1UF 5% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-18491-ND 69AC3840 C4ATJBW4100A3DJ C4ATJBW4100A3DJ
Product Name Film Capacitors Cap, Film, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1191-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details