KEMET C4ATHBW4500A3FJ Film Capacitor
KEMET C4ATHBW4500A3FJ Film Capacitor
5µF Film Capacitor 350V 600V Polypropylene (PP), Metallized Radial
CAP FILM 5UF 5% 600VDC RADIAL
CAP FILM 5UF 5% 600VDC RADIAL
CAP, 5µF, 350VAC, 5%, PP, RADIAL; Capacitance:5µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AT Series; Capacitor Case Style:Radial Box - 2-4 Pin; Capacitor RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1235098 | 399-C4ATHBW4500A3FJ-ND | C4ATHBW4500A3FJ | C4ATHBW4500A3FJ | 01AC1650 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 5Μf, 350Vac, 5%, Pp, Radial; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching |