KEMET Electronics Corporation Capacitors - Film Capacitors C4ATGBU4330A3EJ

Description
CAP FILM METAL RAD POLYPROP
Datasheet
Description
CAP FILM METAL RAD POLYPROP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - C4ATGBU4330A3EJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4ATGBU4330A3EJ
Capacitors - Film Capacitors C4ATGBU4330A3EJ
CAP FILM METAL RAD POLYPROP

CAP FILM METAL RAD POLYPROP

Supplier's Site
Cap, 3.3Μf, 275Vac, 5%, Pp, Radial; Capacitance Kemet - 01AC1646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 275Vac, 5%, Pp, Radial; Capacitance Kemet
01AC1646
Cap, 3.3Μf, 275Vac, 5%, Pp, Radial; Capacitance Kemet 01AC1646
CAP, 3.3µF, 275VAC, 5%, PP, RADIAL; Capacitance:3.3µF; Voltage Rating:275VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AT Series; Capacitor Case Style:Radial Box - 2-4 Pin; Capacitor RoHS Compliant: Yes

CAP, 3.3µF, 275VAC, 5%, PP, RADIAL; Capacitance:3.3µF; Voltage Rating:275VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AT Series; Capacitor Case Style:Radial Box - 2-4 Pin; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C4ATGBU4330A3EJ 01AC1646
Product Name Capacitors - Film Capacitors Cap, 3.3Μf, 275Vac, 5%, Pp, Radial; Capacitance Kemet
Technology Film Capacitors; Single-Layer
Packing Method Box
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details