20µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, 20µF, 250VAC, 5%, PP, RADIAL; Capacitance:20µF; Voltage Rating:250VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AT Series; Capacitor Case Style:Radial Box - 2-4 Pin; Capacitor RoHS Compliant: Yes
CAP FILM 20UF 5% 400VDC RADIAL
CAP FILM 20UF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18479-ND | 01AC1645 | C4ATFBW5200A3LJ | C4ATFBW5200A3LJ |
| Product Name | Film Capacitors | Cap, 20Μf, 250Vac, 5%, Pp, Radial; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |