PP Power Capacitor 2uF 5% 850V 70C
PP Power Capacitor 2uF 5% 850V 70C
PP Power Capacitor 2uF 5% 850V 70C
2µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, FILM, PP, 2UF, 850V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP FILM 2UF 5% 850VDC RADIAL
CAP FILM 2UF 5% 850VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1372373P | 1372373 | 399-13083-ND | 69AC3833 | C4ASMBW4200A3HJ | C4ASMBW4200A3HJ |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, Film, Pp, 2Uf, 850V, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Power; Automotive | High Power; Automotive | Snubber | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |