8µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 8UF 5% 1.5KVDC RADIAL
CAP FILM 8UF 5% 1.5KVDC RADIAL
CAP, AEC-Q200, 8UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, AEC-Q200, 8UF, 1.5KV, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AQSLW4800A38J-ND | C4AQSLW4800A38J | C4AQSLW4800A38J | 82AH0190 | 83AH9910 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 8Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet | Cap, Aec-Q200, 8Uf, 1.5Kv, Film, Radial Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |