KEMET Electronics Corporation Film Capacitors C4AQSLU4100A11J

Description
1µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQSLU4100A11J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQSLU4100A11J-ND
Film Capacitors 399-C4AQSLU4100A11J-ND
1µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet - 82AH0184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet
82AH0184
Cap, Aec-Q200, 1Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet 82AH0184
CAP, AEC-Q200, 1UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQSLU4100A11J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQSLU4100A11J
Film Capacitors C4AQSLU4100A11J
CAP FILM 1UF 5% 1.5KVDC RADIAL

CAP FILM 1UF 5% 1.5KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQSLU4100A11J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQSLU4100A11J
Capacitors - Film Capacitors C4AQSLU4100A11J
CAP FILM 1UF 5% 1.5KVDC RADIAL

CAP FILM 1UF 5% 1.5KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQSLU4100A11J-ND 82AH0184 C4AQSLU4100A11J C4AQSLU4100A11J
Product Name Film Capacitors Cap, Aec-Q200, 1Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details