Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
8µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
CAP FILM 8UF 5% 1.1KVDC RADIAL
CAP FILM 8UF 5% 1.1KVDC RADIAL
CAP, FILM, AEC-Q200, PP, 8UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 8µF, 1.1 KV, 5%, PP, RADIAL; Capacitance:8µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16966-ND | C4AQQBU4800A12J | C4AQQBU4800A12J | 59AC8757 | 50AC9247 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Film, Aec-Q200, Pp, 8Uf, 1.1Kv, Rad; Dielectric Type Kemet | Cap, 8Μf, 1.1 Kv, 5%, Pp, Radial; Capacitance Kemet |
| Capacitance Range | 0.2200 microF | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 125 volts | 1100 volts | 1100 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; RadialRoHS Compliant: Yes |