KEMET Electronics Corporation Film Capacitors C4AQQBU4500A11J

Description
5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-16959-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-16959-ND
Film Capacitors 399-16959-ND
5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQQBU4500A11J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQQBU4500A11J
Capacitors - Film Capacitors C4AQQBU4500A11J
CAP FILM 5UF 5% 1.1KVDC RADIAL

CAP FILM 5UF 5% 1.1KVDC RADIAL

Supplier's Site
Film Capacitors - C4AQQBU4500A11J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQQBU4500A11J
Film Capacitors C4AQQBU4500A11J
CAP FILM 5UF 5% 1.1KVDC RADIAL

CAP FILM 5UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Cap, Film, Aec-Q200, Pp, 5Uf, 1.1Kv, Rad; Dielectric Type Kemet - 59AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 5Uf, 1.1Kv, Rad; Dielectric Type Kemet
59AC8756
Cap, Film, Aec-Q200, Pp, 5Uf, 1.1Kv, Rad; Dielectric Type Kemet 59AC8756
CAP, FILM, AEC-Q200, PP, 5UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 5UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16959-ND C4AQQBU4500A11J C4AQQBU4500A11J 59AC8756
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Film, Aec-Q200, Pp, 5Uf, 1.1Kv, Rad; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1912875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details