KEMET Electronics Corporation Film Capacitors C4AQLLU4800A12K

Description
8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQLLU4800A12K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQLLU4800A12K-ND
Film Capacitors 399-C4AQLLU4800A12K-ND
8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - C4AQLLU4800A12K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLLU4800A12K
Film Capacitors C4AQLLU4800A12K
CAP FILM 8UF 10% 500VDC RADIAL

CAP FILM 8UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQLLU4800A12K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLLU4800A12K
Capacitors - Film Capacitors C4AQLLU4800A12K
CAP FILM 8UF 10% 500VDC RADIAL

CAP FILM 8UF 10% 500VDC RADIAL

Supplier's Site
Cap, Aec-Q200, 8Uf, 500V, Film, Radial; Dielectric Type Kemet - 82AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8Uf, 500V, Film, Radial; Dielectric Type Kemet
82AH0171
Cap, Aec-Q200, 8Uf, 500V, Film, Radial; Dielectric Type Kemet 82AH0171
CAP, AEC-Q200, 8UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 8UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQLLU4800A12K-ND C4AQLLU4800A12K C4AQLLU4800A12K 82AH0171
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 8Uf, 500V, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers