5.6µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
CAP FILM 5.6UF 10% 500VDC RADIAL
CAP FILM 5.6UF 10% 500VDC RADIAL
CAP, AEC-Q200, 5.6UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5.6µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AQLBU4560M1WK-ND | C4AQLBU4560M1WK | C4AQLBU4560M1WK | 56AJ0293 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Aec-Q200, 5.6Uf, 500V, Film, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |