KEMET Electronics Corporation Film Capacitors C4AQIEW5850A3AJ

Description
85µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
85µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQIEW5850A3AJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQIEW5850A3AJ-ND
Film Capacitors 399-C4AQIEW5850A3AJ-ND
85µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

85µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQIEW5850A3AJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQIEW5850A3AJ
Film Capacitors C4AQIEW5850A3AJ
CAP FILM 85UF 5% 800VDC RADIAL

CAP FILM 85UF 5% 800VDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 85Uf, 800V, Film, Radial; Dielectric Type Kemet - 33AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 85Uf, 800V, Film, Radial; Dielectric Type Kemet
33AH7046
Cap, Aec-Q200, 85Uf, 800V, Film, Radial; Dielectric Type Kemet 33AH7046
CAP, AEC-Q200, 85UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:85µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 85UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:85µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQIEW5850A3AJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQIEW5850A3AJ
Capacitors - Film Capacitors C4AQIEW5850A3AJ
CAP FILM 85UF 5% 800VDC RADIAL

CAP FILM 85UF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQIEW5850A3AJ-ND C4AQIEW5850A3AJ 33AH7046 C4AQIEW5850A3AJ
Product Name Film Capacitors Film Capacitors Cap, Aec-Q200, 85Uf, 800V, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers