KEMET Electronics Corporation Film Capacitors C4AQIBW5400A3OJ

Description
40µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
40µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-16998-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-16998-ND
Film Capacitors 399-16998-ND
40µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

40µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - 1744322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1744322
Film Capacitors 1744322
Capacitor 40uF 800V

Capacitor 40uF 800V

Supplier's Site
Film Capacitors - 1744377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1744377
Film Capacitors 1744377
Capacitor 40uF 800V

Capacitor 40uF 800V

Supplier's Site
Capacitors - Film Capacitors - C4AQIBW5400A3OJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQIBW5400A3OJ
Capacitors - Film Capacitors C4AQIBW5400A3OJ
CAP FILM 40UF 5% 800VDC RADIAL

CAP FILM 40UF 5% 800VDC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 40Uf, 800V, Rad; Dielectric Type Kemet - 59AC8738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 40Uf, 800V, Rad; Dielectric Type Kemet
59AC8738
Cap, Film, Aec-Q200, Pp, 40Uf, 800V, Rad; Dielectric Type Kemet 59AC8738
CAP, FILM, AEC-Q200, PP, 40UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 40UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQIBW5400A3OJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQIBW5400A3OJ
Film Capacitors C4AQIBW5400A3OJ
CAP FILM 40UF 5% 800VDC RADIAL

CAP FILM 40UF 5% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16998-ND 1744322 C4AQIBW5400A3OJ 59AC8738 C4AQIBW5400A3OJ
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 40Uf, 800V, Rad; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers