KEMET Electronics Corporation Film Capacitors C4AQIBW5150M3FJ

Description
15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQIBW5150M3FJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQIBW5150M3FJ-ND
Film Capacitors 399-C4AQIBW5150M3FJ-ND
15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQIBW5150M3FJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQIBW5150M3FJ
Film Capacitors C4AQIBW5150M3FJ
CAP FILM 15UF 5% 800VDC RADIAL

CAP FILM 15UF 5% 800VDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 15Uf, 800V, Film, Radial; Dielectric Type Kemet - 56AJ0250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Uf, 800V, Film, Radial; Dielectric Type Kemet
56AJ0250
Cap, Aec-Q200, 15Uf, 800V, Film, Radial; Dielectric Type Kemet 56AJ0250
CAP, AEC-Q200, 15UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 15UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C4AQIBW5150M3FJ-ND C4AQIBW5150M3FJ 56AJ0250
Product Name Film Capacitors Film Capacitors Cap, Aec-Q200, 15Uf, 800V, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers