KEMET Electronics Corporation Film Capacitors C4AQIBU4800A11J

Description
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-16965-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-16965-ND
Film Capacitors 399-16965-ND
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQIBU4800A11J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQIBU4800A11J
Capacitors - Film Capacitors C4AQIBU4800A11J
CAP FILM 8UF 5% 800VDC RADIAL

CAP FILM 8UF 5% 800VDC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 8Uf, 800V, Rad; Dielectric Type Kemet - 59AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 8Uf, 800V, Rad; Dielectric Type Kemet
59AC8733
Cap, Film, Aec-Q200, Pp, 8Uf, 800V, Rad; Dielectric Type Kemet 59AC8733
CAP, FILM, AEC-Q200, PP, 8UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 8UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQIBU4800A11J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQIBU4800A11J
Film Capacitors C4AQIBU4800A11J
CAP FILM 8UF 5% 800VDC RADIAL

CAP FILM 8UF 5% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16965-ND C4AQIBU4800A11J 59AC8733 C4AQIBU4800A11J
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 8Uf, 800V, Rad; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers