5µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP, FILM, AEC-Q200, PP, 5UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 5µF, 800V, 5%, PP, RADIAL; Capacitance:5µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
CAP FILM 5UF 5% 800VDC RADIAL
CAP FILM 5UF 5% 800VDC RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16958-ND | 59AC8732 | 50AC9222 | C4AQIBU4500A1YJ | C4AQIBU4500A1YJ |
| Product Name | Film Capacitors | Cap, Film, Aec-Q200, Pp, 5Uf, 800V, Rad; Dielectric Type Kemet | Cap, 5Μf, 800V, 5%, Pp, Radial; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |