KEMET Electronics Corporation Film Capacitors C4AQCLW5300A38K

Description
30µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
30µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQCLW5300A38K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQCLW5300A38K-ND
Film Capacitors 399-C4AQCLW5300A38K-ND
30µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQCLW5300A38K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQCLW5300A38K
Film Capacitors C4AQCLW5300A38K
CAP FILM 30UF 10% 650VDC RADIAL

CAP FILM 30UF 10% 650VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQCLW5300A38K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQCLW5300A38K
Capacitors - Film Capacitors C4AQCLW5300A38K
CAP FILM 30UF 10% 650VDC RADIAL

CAP FILM 30UF 10% 650VDC RADIAL

Supplier's Site
Cap, Aec-Q200, 30Uf, 650V, Film, Radial; Dielectric Type Kemet - 82AH0162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 30Uf, 650V, Film, Radial; Dielectric Type Kemet
82AH0162
Cap, Aec-Q200, 30Uf, 650V, Film, Radial; Dielectric Type Kemet 82AH0162
CAP, AEC-Q200, 30UF, 650V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 30UF, 650V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQCLW5300A38K-ND C4AQCLW5300A38K C4AQCLW5300A38K 82AH0162
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 30Uf, 650V, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers