KEMET Electronics Corporation Film Capacitors C4AQCLU4500A12J

Description
5µF Film Capacitor 650V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5µF Film Capacitor 650V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQCLU4500A12J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQCLU4500A12J-ND
Film Capacitors 399-C4AQCLU4500A12J-ND
5µF Film Capacitor 650V Polypropylene (PP), Metallized Radial

5µF Film Capacitor 650V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQCLU4500A12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQCLU4500A12J
Capacitors - Film Capacitors C4AQCLU4500A12J
CAP FILM 5UF 5% 650VDC RADIAL

CAP FILM 5UF 5% 650VDC RADIAL

Supplier's Site
Cap, Aec-Q200, 5Uf, 650V, Film, Radial; Dielectric Type Kemet - 82AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5Uf, 650V, Film, Radial; Dielectric Type Kemet
82AH0157
Cap, Aec-Q200, 5Uf, 650V, Film, Radial; Dielectric Type Kemet 82AH0157
CAP, AEC-Q200, 5UF, 650V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 5UF, 650V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQCLU4500A12J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQCLU4500A12J
Film Capacitors C4AQCLU4500A12J
CAP FILM 5UF 5% 650VDC RADIAL

CAP FILM 5UF 5% 650VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQCLU4500A12J-ND C4AQCLU4500A12J 82AH0157 C4AQCLU4500A12J
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 5Uf, 650V, Film, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details