110µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 110UF 5% 650VDC RAD
CAP FILM 110UF 5% 650VDC RAD
CAP, AEC-Q200, 110UF, 650V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AQCEW6110A3AJ-ND | C4AQCEW6110A3AJ | C4AQCEW6110A3AJ | 33AH7043 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 110Uf, 650V, Film, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |