KEMET Electronics Corporation Film Capacitors C4AQCBW5550A3MJ

Description
55µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
55µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17003-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17003-ND
Film Capacitors 399-17003-ND
55µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads

55µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQCBW5550A3MJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQCBW5550A3MJ
Capacitors - Film Capacitors C4AQCBW5550A3MJ
CAP FILM 55UF 5% 650VDC RADIAL

CAP FILM 55UF 5% 650VDC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 55Uf, 650V, Rad; Dielectric Type Kemet - 59AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 55Uf, 650V, Rad; Dielectric Type Kemet
59AC8728
Cap, Film, Aec-Q200, Pp, 55Uf, 650V, Rad; Dielectric Type Kemet 59AC8728
CAP, FILM, AEC-Q200, PP, 55UF, 650V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:55µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 55UF, 650V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:55µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - C4AQCBW5550A3MJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQCBW5550A3MJ
Film Capacitors C4AQCBW5550A3MJ
CAP FILM 55UF 5% 650VDC RADIAL

CAP FILM 55UF 5% 650VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17003-ND C4AQCBW5550A3MJ 59AC8728 C4AQCBW5550A3MJ
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 55Uf, 650V, Rad; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH220J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details