KEMET Electronics Corporation Film Capacitors C4AQCBU5100A11J

Description
10µF Film Capacitor 650V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 650V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-16970-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-16970-ND
Film Capacitors 399-16970-ND
10µF Film Capacitor 650V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 650V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 10Μf, 650V, 5%, Pp, Radial; Capacitance Kemet - 50AC9212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 650V, 5%, Pp, Radial; Capacitance Kemet
50AC9212
Cap, 10Μf, 650V, 5%, Pp, Radial; Capacitance Kemet 50AC9212
CAP, 10µF, 650V, 5%, PP, RADIAL; Capacitance:10µF; Voltage Rating:650V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 10µF, 650V, 5%, PP, RADIAL; Capacitance:10µF; Voltage Rating:650V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQCBU5100A11J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQCBU5100A11J
Capacitors - Film Capacitors C4AQCBU5100A11J
CAP FILM 10UF 5% 650VDC RADIAL

CAP FILM 10UF 5% 650VDC RADIAL

Supplier's Site
Film Capacitors - C4AQCBU5100A11J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQCBU5100A11J
Film Capacitors C4AQCBU5100A11J
CAP FILM 10UF 5% 650VDC RADIAL

CAP FILM 10UF 5% 650VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16970-ND 50AC9212 C4AQCBU5100A11J C4AQCBU5100A11J
Product Name Film Capacitors Cap, 10Μf, 650V, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details