KEMET Electronics Corporation Film Capacitors C4AKOBU4500A31J

Description
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AKOBU4500A31J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AKOBU4500A31J-ND
Film Capacitors 399-C4AKOBU4500A31J-ND
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Power Cap, 5Uf, 8.7A, 900V, Radial Rohs Compliant Kemet - 50AJ2985 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 5Uf, 8.7A, 900V, Radial Rohs Compliant Kemet
50AJ2985
Power Cap, 5Uf, 8.7A, 900V, Radial Rohs Compliant Kemet 50AJ2985
POWER CAP, 5UF, 8.7A, 900V, RADIAL ROHS COMPLIANT: YES

POWER CAP, 5UF, 8.7A, 900V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Cap, Film, Pp, 5Uf, 900Vdc, Radial; Dielectric Type Kemet - 47AK6248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 5Uf, 900Vdc, Radial; Dielectric Type Kemet
47AK6248
Cap, Film, Pp, 5Uf, 900Vdc, Radial; Dielectric Type Kemet 47AK6248
CAP, FILM, PP, 5UF, 900VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

CAP, FILM, PP, 5UF, 900VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AKOBU4500A31J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AKOBU4500A31J
Capacitors - Film Capacitors C4AKOBU4500A31J
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site
Film Capacitors - C4AKOBU4500A31J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AKOBU4500A31J
Film Capacitors C4AKOBU4500A31J
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AKOBU4500A31J-ND 50AJ2985 47AK6248 C4AKOBU4500A31J C4AKOBU4500A31J
Product Name Film Capacitors Power Cap, 5Uf, 8.7A, 900V, Radial Rohs Compliant Kemet Cap, Film, Pp, 5Uf, 900Vdc, Radial; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers