KEMET C4AFBBW4500F3MK Film Capacitor
C4AF Film Capacitor 5uF 600VAC 1200VDC
FILM CAP AC, 5 UF, 10%, 600 VAC
CAP, FILM, PP, 5UF, 1.2KVDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2584273 | 399-C4AFBBW4500F3MK-ND | 50AK8332 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Pp, 5Uf, 1.2Kvdc, Radial; Dielectric Type Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |