KEMET Electronics Corporation Film Capacitors C4AFBBW4160F3FK

Description
FILM CAP AC, 1.6 UF, 10%, 600VAC
Request a Quote Datasheet
Description
FILM CAP AC, 1.6 UF, 10%, 600VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AFBBW4160F3FK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AFBBW4160F3FK-ND
Film Capacitors 399-C4AFBBW4160F3FK-ND
FILM CAP AC, 1.6 UF, 10%, 600VAC

FILM CAP AC, 1.6 UF, 10%, 600VAC

Buy Now Datasheet
Film Capacitors - 2584268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2584268
Film Capacitors 2584268
KEMET C4AFBBW4160F3FK Film Capacitor

KEMET C4AFBBW4160F3FK Film Capacitor

Supplier's Site
Film Capacitors - 2584267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2584267
Film Capacitors 2584267
C4AF Film Capacitor 1.6uF 600VAC 1200VDC

C4AF Film Capacitor 1.6uF 600VAC 1200VDC

Supplier's Site
Cap, Film, Pp, 1.6Uf, 1.2Kvdc, Radial; Dielectric Type Kemet - 50AK8329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1.6Uf, 1.2Kvdc, Radial; Dielectric Type Kemet
50AK8329
Cap, Film, Pp, 1.6Uf, 1.2Kvdc, Radial; Dielectric Type Kemet 50AK8329
CAP, FILM, PP, 1.6UF, 1.2KVDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:1.6µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1.6UF, 1.2KVDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:1.6µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C4AFBBW4160F3FK-ND 2584268 50AK8329
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 1.6Uf, 1.2Kvdc, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details