KEMET Electronics Corporation Film Capacitors C4AF9EW5500F3BK

Description
CAP FILM 50UF 630VDC RDL 4 LEAD
Request a Quote
Description
CAP FILM 50UF 630VDC RDL 4 LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kemet 50µF, 620VDC radial film capacitor is designed for applications requiring reliable AC filtering. It features a polypropylene metallized film dielectric, which provides self-healing properties and low loss characteristics. The capacitor is rated for a maximum operating temperature of 105°C and a minimum operating temperature of -55°C, making it suitable for harsh environmental conditions. It complies with AEC-Q200 automotive grade standards, ensuring high reliability in automotive and other demanding applications. The capacitor has a capacitance tolerance of ±10% and is RoHS compliant. It is packaged with tinned wire leads for easy installation and is designed for through-hole mounting. Typical applications include UPS systems, motor drives, and renewable energy systems.

Datasheet Summary
Powered by GS/AI

The Kemet 50µF, 620VDC radial film capacitor is designed for applications requiring reliable AC filtering. It features a polypropylene metallized film dielectric, which provides self-healing properties and low loss characteristics. The capacitor is rated for a maximum operating temperature of 105°C and a minimum operating temperature of -55°C, making it suitable for harsh environmental conditions. It complies with AEC-Q200 automotive grade standards, ensuring high reliability in automotive and other demanding applications. The capacitor has a capacitance tolerance of ±10% and is RoHS compliant. It is packaged with tinned wire leads for easy installation and is designed for through-hole mounting. Typical applications include UPS systems, motor drives, and renewable energy systems.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AF9EW5500F3BK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AF9EW5500F3BK-ND
Film Capacitors 399-C4AF9EW5500F3BK-ND
CAP FILM 50UF 630VDC RDL 4 LEAD

CAP FILM 50UF 630VDC RDL 4 LEAD

Buy Now Datasheet
Cap, Film, Pp, 50Uf, 620Vdc, Radial; Dielectric Type Kemet - 50AK8366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 50Uf, 620Vdc, Radial; Dielectric Type Kemet
50AK8366
Cap, Film, Pp, 50Uf, 620Vdc, Radial; Dielectric Type Kemet 50AK8366
CAP, FILM, PP, 50UF, 620VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 50UF, 620VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C4AF9EW5500F3BK-ND 50AK8366
Product Name Film Capacitors Cap, Film, Pp, 50Uf, 620Vdc, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details