KEMET Electronics Corporation Film Capacitors C4AF9BU4330A11K

Description
3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17822-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17822-ND
Film Capacitors 399-17822-ND
3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - C4AF9BU4330A11K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF9BU4330A11K
Film Capacitors C4AF9BU4330A11K
CAP FILM 3.3UF 10% 310VAC RADIAL

CAP FILM 3.3UF 10% 310VAC RADIAL

Supplier's Site Datasheet
Cap, Film, Aec-Q200, Pp, 3.3Uf, 310V, Rad; Dielectric Type Kemet - 59AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 3.3Uf, 310V, Rad; Dielectric Type Kemet
59AC8712
Cap, Film, Aec-Q200, Pp, 3.3Uf, 310V, Rad; Dielectric Type Kemet 59AC8712
CAP, FILM, AEC-Q200, PP, 3.3UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 3.3UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AF9BU4330A11K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF9BU4330A11K
Capacitors - Film Capacitors C4AF9BU4330A11K
CAP FILM 3.3UF 10% 310VAC RADIAL

CAP FILM 3.3UF 10% 310VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17822-ND C4AF9BU4330A11K 59AC8712 C4AF9BU4330A11K
Product Name Film Capacitors Film Capacitors Cap, Film, Aec-Q200, Pp, 3.3Uf, 310V, Rad; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17CF510J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details