FILM CAP AC, 4.4 UF, 10%,400 VAC
KEMET C4AF3BW4440F3FK Film Capacitor
KEMET C4AF3BW4440F3FK Film Capacitor
CAP, FILM, PP, 4.4UF, 800VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.4µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AF3BW4440F3FK-ND | 2584209 | 50AK8348 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Pp, 4.4Uf, 800Vdc, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |