C4AF Film Capacitor 1uF 400 VAC 800 VDC
C4AF Film Capacitor 1uF 400 VAC 800 VDC
FILM CAPAC, 1 UF, 10%, 400 VAC
CAP, FILM, PP, 1UF, 800VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2584204 | 399-C4AF3BU4100F1YK-ND | 50AK8346 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Pp, 1Uf, 800Vdc, Radial; Dielectric Type Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |