Film Capacitor 40uF 900V PP 5% 3.3mR 105C Rectangular Product overview: C4AEOBW5400A3NJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AEOBW5400A3NJ can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 1.083" (27.50mm)
40µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Film Capacitor 40uF, DC Link, 900 V dc
Film Capacitor 40uF, DC Link, 900 V dc
CAP FILM 40UF 5% 900VDC RADIAL
CAP, 40µF, 900V, 5%, PP, RADIAL; Capacitance:40µF; Voltage Rating:900V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
CAP FILM 40UF 5% 900VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C4AEOBW5400A3NJ | 399-6226-ND | 1235111 | C4AEOBW5400A3NJ | 01AC1635 | C4AEOBW5400A3NJ | |
| Product Name | 40uF 900V Capacitor | Connectors,Interconnects | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 40Μf, 900V, 5%, Pp, Radial; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Capacitance Range | 40 microF | 0.2200 microF | 40 microF | 40 microF | 40 microF | 40 microF | |
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) |