KEMET Electronics Corporation Film Capacitors C4AEOBU4800A12J

Description
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-7571-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-7571-ND
Film Capacitors 399-7571-ND
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
Capacitors - Capacitor Networks, Arrays
Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Capacitors>Capacitor Networks, Arrays
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Capacitors - Film Capacitors - C4AEOBU4800A12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AEOBU4800A12J
Capacitors - Film Capacitors C4AEOBU4800A12J
CAP FILM 8UF 5% 900VDC RADIAL

CAP FILM 8UF 5% 900VDC RADIAL

Supplier's Site
Film Capacitors - C4AEOBU4800A12J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AEOBU4800A12J
Film Capacitors C4AEOBU4800A12J
CAP FILM 8UF 5% 900VDC RADIAL

CAP FILM 8UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-7571-ND C4AEOBU4800A12J C4AEOBU4800A12J
Product Name Film Capacitors Capacitors - Capacitor Networks, Arrays Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details