Manufacturer: AMIS
Category: Battery Products - Battery Chargers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Film Capacitor, Polypropylene, 900V, 5% +Tol, 5% -Tol, 5uF, Through Hole Mount, RADIAL LEADED Product overview: C4AEOBU4500A11J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 900V, 5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 900V, 5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AEOBU4500A11J can be used for catalog matching and distributor lookup.
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
CAP FILM 5UF 5% 900VDC RADIAL
CAP, 5µF, 900V, 5%, PP, RADIAL; Capacitance:5µF; Voltage Rating:900V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C4AEOBU4500A11J | 399-7572-ND | C4AEOBU4500A11J | 12AC6428 | |
| Product Name | Battery Products - Battery Chargers | Through-Hole 900V 5uF Capacitor | Film Capacitors | Film Capacitors | Cap, 5Μf, 900V, 5%, Pp, Radial; Capacitance Kemet |
| Capacitance Range | 0.2200 microF | 5.00E6 microF | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 125 volts | 900 volts | 900 volts | 900 volts | |
| Packing Method | Bulk; Bulk | Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial |