KEMET Electronics Corporation Film Capacitors C4AEJBU4800A11J

Description
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-7588-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-7588-ND
Film Capacitors 399-7588-ND
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AEJBU4800A11J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AEJBU4800A11J
Capacitors - Film Capacitors C4AEJBU4800A11J
CAP FILM 8UF 5% 700VDC RADIAL

CAP FILM 8UF 5% 700VDC RADIAL

Supplier's Site
Cap, 8Uf, 700V, Film, Radial; Capacitance Kemet - 81AC2337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Uf, 700V, Film, Radial; Capacitance Kemet
81AC2337
Cap, 8Uf, 700V, Film, Radial; Capacitance Kemet 81AC2337
CAP, 8UF, 700V, FILM, RADIAL; Capacitance:8µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 8UF, 700V, FILM, RADIAL; Capacitance:8µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AEJBU4800A11J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AEJBU4800A11J
Film Capacitors C4AEJBU4800A11J
CAP FILM 8UF 5% 700VDC RADIAL

CAP FILM 8UF 5% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-7588-ND C4AEJBU4800A11J 81AC2337 C4AEJBU4800A11J
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 8Uf, 700V, Film, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details