KEMET Electronics Corporation Ceramic Capacitors C4540H683JDGACT050

Description
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD
Request a Quote Datasheet
Description
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13520-2-ND
Ceramic Capacitors 399-13520-2-ND
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - C4540H683JDGACT050 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4540H683JDGACT050
Ceramic Capacitors C4540H683JDGACT050
CAP CER 0.068UF 1KV C0G/NP0 4540

CAP CER 0.068UF 1KV C0G/NP0 4540

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-13520-2-ND C4540H683JDGACT050
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers