KEMET Electronics Corporation Ceramic Capacitors C4540C683JDGACAUTO

Description
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD
Request a Quote Datasheet
Description
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13700-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13700-2-ND
Ceramic Capacitors 399-13700-2-ND
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 399-13700-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13700-1-ND
Ceramic Capacitors 399-13700-1-ND
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 399-13700-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13700-6-ND
Ceramic Capacitors 399-13700-6-ND
0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

0.068µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Nonstandard SMD

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, C0G, 0.068Uf, 4540; Ceramic Capacitor Case Kemet - 01AC1728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 0.068Uf, 4540; Ceramic Capacitor Case Kemet
01AC1728
Cap, Mlcc, Aec-Q200, C0G, 0.068Uf, 4540; Ceramic Capacitor Case Kemet 01AC1728
CAP, MLCC, AEC-Q200, C0G, 0.068UF, 4540; Ceramic Capacitor Case:4540 [1110 Metric]; Capacitance:0.068 F; Voltage Rating:1kV; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 0.068UF, 4540; Ceramic Capacitor Case:4540 [1110 Metric]; Capacitance:0.068 F; Voltage Rating:1kV; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; RoHS Compliant: Yes

Supplier's Site Datasheet
.068Uf 1000V Rohs Compliant Kemet - 87AC1763 - Newark, An Avnet Company
Chicago, IL, United States
.068Uf 1000V Rohs Compliant Kemet
87AC1763
.068Uf 1000V Rohs Compliant Kemet 87AC1763
.068UF 1000V ROHS COMPLIANT: YES

.068UF 1000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13700-2-ND 399-13700-6-ND 01AC1728 87AC1763
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 0.068Uf, 4540; Ceramic Capacitor Case Kemet .068Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details