KEMET Electronics Corporation Film Capacitors C44USGT6460M31K

Description
460µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
460µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C44USGT6460M31K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C44USGT6460M31K-ND
Film Capacitors 399-C44USGT6460M31K-ND
460µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can

460µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - C44USGT6460M31K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44USGT6460M31K
Film Capacitors C44USGT6460M31K
C44U_M, FILM, METALLIZED POLYPRO

C44U_M, FILM, METALLIZED POLYPRO

Supplier's Site Datasheet
Power Cap, 460Uf, 60A, 1.5Kv, Can Rohs Compliant Kemet - 50AJ3004 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 460Uf, 60A, 1.5Kv, Can Rohs Compliant Kemet
50AJ3004
Power Cap, 460Uf, 60A, 1.5Kv, Can Rohs Compliant Kemet 50AJ3004
POWER CAP, 460UF, 60A, 1.5KV, CAN ROHS COMPLIANT: YES

POWER CAP, 460UF, 60A, 1.5KV, CAN ROHS COMPLIANT: YES

Supplier's Site
Power Cap, 460Uf, 60A, 1.5Kv, Can; Dielectric Type Kemet - 53AJ5805 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 460Uf, 60A, 1.5Kv, Can; Dielectric Type Kemet
53AJ5805
Power Cap, 460Uf, 60A, 1.5Kv, Can; Dielectric Type Kemet 53AJ5805
POWER CAP, 460UF, 60A, 1.5KV, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:460µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12; Voltage(AC):- RoHS Compliant: Yes

POWER CAP, 460UF, 60A, 1.5KV, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:460µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C44USGT6460M31K-ND C44USGT6460M31K 50AJ3004 53AJ5805
Product Name Film Capacitors Film Capacitors Power Cap, 460Uf, 60A, 1.5Kv, Can Rohs Compliant Kemet Power Cap, 460Uf, 60A, 1.5Kv, Can; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 75 C (-40 to 167 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers