KEMET Electronics Corporation Film Capacitors C44PRGR5680RASK

Description
68µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
68µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19715-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19715-ND
Film Capacitors 399-19715-ND
68µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can

68µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - C44PRGR5680RASK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44PRGR5680RASK
Film Capacitors C44PRGR5680RASK
CAP FILM 68UF 10% 1.4KVDC RADIAL

CAP FILM 68UF 10% 1.4KVDC RADIAL

Supplier's Site Datasheet
Cap, 68Uf, 640Vac, Film, Can; Capacitance Kemet - 85AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 640Vac, Film, Can; Capacitance Kemet
85AC1701
Cap, 68Uf, 640Vac, Film, Can; Capacitance Kemet 85AC1701
CAP, 68UF, 640VAC, FILM, CAN; Capacitance:68µF; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

CAP, 68UF, 640VAC, FILM, CAN; Capacitance:68µF; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - C44PRGR5680RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PRGR5680RASK
Capacitors - Film Capacitors C44PRGR5680RASK
CAP FILM 68UF 10% 1.4KVDC RADIAL

CAP FILM 68UF 10% 1.4KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19715-ND C44PRGR5680RASK 85AC1701 C44PRGR5680RASK
Product Name Film Capacitors Film Capacitors Cap, 68Uf, 640Vac, Film, Can; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers