KEMET Electronics Corporation Film Capacitors C44PPGR6120RASK

Description
120µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
120µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19709-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19709-ND
Film Capacitors 399-19709-ND
120µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

120µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PPGR6120RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PPGR6120RASK
Capacitors - Film Capacitors C44PPGR6120RASK
CAP FILM 120UF 10% 1.28KVDC RAD

CAP FILM 120UF 10% 1.28KVDC RAD

Supplier's Site
Cap, 120Uf, 550Vac, Film, Can; Capacitance Kemet - 85AC1695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 550Vac, Film, Can; Capacitance Kemet
85AC1695
Cap, 120Uf, 550Vac, Film, Can; Capacitance Kemet 85AC1695
CAP, 120UF, 550VAC, FILM, CAN; Capacitance:120µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

CAP, 120UF, 550VAC, FILM, CAN; Capacitance:120µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-19709-ND C44PPGR6120RASK 85AC1695
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 120Uf, 550Vac, Film, Can; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitor - 105MWR250K - Richardson RFPD
Specs
Technology Film Capacitors
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers