KEMET C44PMGR6250RASJ Film Capacitor
KEMET C44PMGR6250RASJ Film Capacitor
250µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 250UF 5% 1.1KVDC RAD
CAP, 250UF, 480VAC, FILM, CAN; Capacitance:250µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes
CAP FILM 250UF 5% 1.1KVDC RAD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1829020 | 399-19703-ND | C44PMGR6250RASJ | 85AC1689 | C44PMGR6250RASJ |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 250Uf, 480Vac, Film, Can; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| RoHS Compliant | Yes | ||||
| WVDC | 1100 volts | 1100 volts | |||
| Applications | Power Factor Correction | RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression |