KEMET Electronics Corporation Film Capacitors C44PMGR6100RASJ

Description
100µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
100µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19699-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19699-ND
Film Capacitors 399-19699-ND
100µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

100µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 100Uf, 480Vac, Film, Can; Capacitance Kemet - 85AC1685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 480Vac, Film, Can; Capacitance Kemet
85AC1685
Cap, 100Uf, 480Vac, Film, Can; Capacitance Kemet 85AC1685
CAP, 100UF, 480VAC, FILM, CAN; Capacitance:100µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

CAP, 100UF, 480VAC, FILM, CAN; Capacitance:100µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C44PMGR6100RASJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PMGR6100RASJ
Capacitors - Film Capacitors C44PMGR6100RASJ
CAP FILM 100UF 5% 1.1KVDC RAD

CAP FILM 100UF 5% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-19699-ND 85AC1685 C44PMGR6100RASJ
Product Name Film Capacitors Cap, 100Uf, 480Vac, Film, Can; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH620K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers