KEMET C44PMGR5800RASJ Film Capacitor
KEMET C44PMGR5800RASJ Film Capacitor
80µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 80UF 5% 1.1KVDC RADIAL
CAP, 80UF, 480VAC, FILM, CAN; Capacitance:80µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1829085 | 399-19698-ND | C44PMGR5800RASJ | 85AC1684 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 80Uf, 480Vac, Film, Can; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| RoHS Compliant | Yes | Yes | ||
| WVDC | 1100 volts | 1100 volts | ||
| Applications | Power Factor Correction | RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression |