KEMET Electronics Corporation Film Capacitors C44PMGR5600RBSJ

Description
60µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
60µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19696-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19696-ND
Film Capacitors 399-19696-ND
60µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

60µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 60Uf, 480Vac, Film, Can; Capacitance Kemet - 85AC1682 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 60Uf, 480Vac, Film, Can; Capacitance Kemet
85AC1682
Cap, 60Uf, 480Vac, Film, Can; Capacitance Kemet 85AC1682
CAP, 60UF, 480VAC, FILM, CAN; Capacitance:60µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

CAP, 60UF, 480VAC, FILM, CAN; Capacitance:60µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C44PMGR5600RBSJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PMGR5600RBSJ
Capacitors - Film Capacitors C44PMGR5600RBSJ
CAP FILM 60UF 5% 1.1KVDC RADIAL

CAP FILM 60UF 5% 1.1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-19696-ND 85AC1682 C44PMGR5600RBSJ
Product Name Film Capacitors Cap, 60Uf, 480Vac, Film, Can; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers