KEMET Electronics Corporation Film Capacitors C44PLGR6100RASJ

Description
100µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
100µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19678-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19678-ND
Film Capacitors 399-19678-ND
100µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can

100µF Film Capacitor 330V 700V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PLGR6100RASJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PLGR6100RASJ
Capacitors - Film Capacitors C44PLGR6100RASJ
CAP FILM 100UF 5% 700VDC RAD

CAP FILM 100UF 5% 700VDC RAD

Supplier's Site
Cap, 100Uf, 330Vac, Film, Can; Capacitance Kemet - 85AC1672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 330Vac, Film, Can; Capacitance Kemet
85AC1672
Cap, 100Uf, 330Vac, Film, Can; Capacitance Kemet 85AC1672
CAP, 100UF, 330VAC, FILM, CAN; Capacitance:100µF; Voltage Rating:330VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

CAP, 100UF, 330VAC, FILM, CAN; Capacitance:100µF; Voltage Rating:330VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C44PLGR6100RASJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44PLGR6100RASJ
Film Capacitors C44PLGR6100RASJ
CAP FILM 100UF 5% 700VDC RAD

CAP FILM 100UF 5% 700VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19678-ND C44PLGR6100RASJ 85AC1672 C44PLGR6100RASJ
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 100Uf, 330Vac, Film, Can; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details