KEMET Electronics Corporation Film Capacitors C44PKGR6150RASJ

Description
Capacitor PP Film C44-P-R AC Fllter 150u
Request a Quote Datasheet
Description
Capacitor PP Film C44-P-R AC Fllter 150u
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1829007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1829007
Film Capacitors 1829007
Capacitor PP Film C44-P-R AC Fllter 150u

Capacitor PP Film C44-P-R AC Fllter 150u

Supplier's Site
Film Capacitors - 1829109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1829109
Film Capacitors 1829109
Capacitor PP Film C44-P-R AC Fllter 150u

Capacitor PP Film C44-P-R AC Fllter 150u

Supplier's Site
Film Capacitors - 399-19691-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19691-ND
Film Capacitors 399-19691-ND
150µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

150µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PKGR6150RASJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PKGR6150RASJ
Capacitors - Film Capacitors C44PKGR6150RASJ
CAP FILM 150UF 5% 1KVDC RADIAL

CAP FILM 150UF 5% 1KVDC RADIAL

Supplier's Site
Cap, 150Uf, 440Vac, Film, Can; Capacitance Kemet - 85AC1668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 440Vac, Film, Can; Capacitance Kemet
85AC1668
Cap, 150Uf, 440Vac, Film, Can; Capacitance Kemet 85AC1668
CAP, 150UF, 440VAC, FILM, CAN; Capacitance:150µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

CAP, 150UF, 440VAC, FILM, CAN; Capacitance:150µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; LeadRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1829007 399-19691-ND C44PKGR6150RASJ 85AC1668
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 150Uf, 440Vac, Film, Can; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
RoHS Compliant Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers