KEMET C44ASGP4400ZA0J Film Capacitor
KEMET C44ASGP4400ZA0J Film Capacitor
4µF Film Capacitor 630V 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can
CAP, FILM, PP, 5UF, 630, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP FILM 4UF 5% 1.5KVDC RADIAL
CAP FILM 4UF 5% 1.5KVDC RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1235152 | 399-18486-ND | 69AC3857 | C44ASGP4400ZA0J | C44ASGP4400ZA0J |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Pp, 5Uf, 630, Can; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| WVDC | 1500 volts | 1500 volts |