KEMET Electronics Corporation Film Capacitors C44AMGP5200ZA0J

Description
20µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
20µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17288-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17288-ND
Film Capacitors 399-17288-ND
20µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Radial, Can

20µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - C44AMGP5200ZA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44AMGP5200ZA0J
Film Capacitors C44AMGP5200ZA0J
CAP FILM 20UF 5% 850VDC RADIAL

CAP FILM 20UF 5% 850VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 20Uf, 450V, Can; Dielectric Type Kemet - 73R4727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 20Uf, 450V, Can; Dielectric Type Kemet
73R4727
Cap, Film, Pp, 20Uf, 450V, Can; Dielectric Type Kemet 73R4727
CAP, FILM, PP, 20UF, 450V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Stud Mount - M12; Voltage(AC):450V RoHS Compliant: Yes

CAP, FILM, PP, 20UF, 450V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Stud Mount - M12; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C44AMGP5200ZA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44AMGP5200ZA0J
Capacitors - Film Capacitors C44AMGP5200ZA0J
CAP FILM 20UF 5% 850VDC RADIAL

CAP FILM 20UF 5% 850VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17288-ND C44AMGP5200ZA0J 73R4727 C44AMGP5200ZA0J
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 20Uf, 450V, Can; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details