100µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial, Can
Film Capacitor 100uF 700 V dc/400 V ac
Film Capacitor 100uF 700 V dc/400 V ac
CAP FILM 100UF 5% 700VDC RADIAL
CAP, FILM, PP, 100UF, 400V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP, 100UF, 400VAC, 5%, PP, CAN.; Capacitance:100µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44A Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes
CAP FILM 100UF 5% 700VDC RADIAL
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18477-ND | 1235077 | C44AJGR6100ZA0J | 69AC3854 | 01AC1704 | C44AJGR6100ZA0J |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, Film, Pp, 100Uf, 400V, Can; Dielectric Type Kemet | Cap, 100Uf, 400Vac, 5%, Pp, Can.; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |