Film Capacitors 700vdc 75uF Product overview: C44AJGR5750ZA0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C44AJGR5750ZA0J can be used for catalog matching and distributor lookup.
75µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial, Can
Film Capacitor 75uF 700 V dc/400 V ac
Film Capacitor 75uF 700 V dc/400 V ac
CAP, 75µF, 400VAC, 5%, PP, CAN; Capacitance:75µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44A Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C44AJGR5750ZA0J | 399-C44AJGR5750ZA0J-ND | 1235076 | 01AC1703 |
| Product Name | 75uF Capacitor | Film Capacitors | Film Capacitors | Cap, 75Μf, 400Vac, 5%, Pp, Can; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 75 microF | 75 microF | 75 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |