KEMET Electronics Corporation Ceramic Capacitors C440C274K5R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C440C274K5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C440C274K5R5TA-ND
Ceramic Capacitors 399-C440C274K5R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Ceramic Capacitor 0.27Uf 50V, X7R, 10%, Axial; Capacitance Kemet - 83K0272 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf 50V, X7R, 10%, Axial; Capacitance Kemet
83K0272
Ceramic Capacitor 0.27Uf 50V, X7R, 10%, Axial; Capacitance Kemet 83K0272
CERAMIC CAPACITOR 0.27UF 50V, X7R, 10%, AXIAL; Capacitance:0.27µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF 50V, X7R, 10%, AXIAL; Capacitance:0.27µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C440C274K5R5TA-ND 83K0272
Product Name Ceramic Capacitors Ceramic Capacitor 0.27Uf 50V, X7R, 10%, Axial; Capacitance Kemet
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details