KEMET Electronics Corporation Ceramic Capacitors C440C224M1U5CA7200

Description
0.22µF ±20% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.22µF ±20% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-1876-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-1876-2-ND
Ceramic Capacitors 399-1876-2-ND
0.22µF ±20% 100V Ceramic Capacitor Z5U Axial

0.22µF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - C440C224M1U5CA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C440C224M1U5CA7200
Ceramic Capacitors C440C224M1U5CA7200
CAP CER 0.22UF 100V Z5U AXIAL

CAP CER 0.22UF 100V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-1876-2-ND C440C224M1U5CA7200
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers