CAPACITOR CERAMIC 6800PF 100V, C0G, 5%, AXIAL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C430C682J1G5TA-ND | 18K6014 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 6800Pf 100V, C0G, 5%, Axial; Capacitance Kemet |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts |